Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6501C121NR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6501C121NR-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering up to 200mA output current. It operates within a voltage range of 1.4V to 6.0V and provides stable output voltages from 1.2V to 5.0V with an accuracy of ±1% for higher voltages and ±0.02V for lower voltages. Notably, this regulator does not require an output capacitor due to its internal phase compensation, which simplifies design and reduces component count. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA when the CE pin is activated. It includes a current limit fold-back circuit for short circuit protection and an auto-discharge function for the output capacitor, enhancing safety and reliability. The dropout voltage is specified at 150mV under a load of 100mA at an output voltage of 2.8V. The XC6501C121NR-G is suitable for applications in smartphones, portable gaming devices, wireless modules, Bluetooth devices, and digital TV tuners. It is available in multiple package options, including SSOT-24, and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for efficient voltage regulation solutions.

Datasheet Summary
Powered by GS/AI

The XC6501C121NR-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering up to 200mA output current. It operates within a voltage range of 1.4V to 6.0V and provides stable output voltages from 1.2V to 5.0V with an accuracy of ±1% for higher voltages and ±0.02V for lower voltages. Notably, this regulator does not require an output capacitor due to its internal phase compensation, which simplifies design and reduces component count. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA when the CE pin is activated. It includes a current limit fold-back circuit for short circuit protection and an auto-discharge function for the output capacitor, enhancing safety and reliability. The dropout voltage is specified at 150mV under a load of 100mA at an output voltage of 2.8V. The XC6501C121NR-G is suitable for applications in smartphones, portable gaming devices, wireless modules, Bluetooth devices, and digital TV tuners. It is available in multiple package options, including SSOT-24, and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for efficient voltage regulation solutions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6501C121NR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6501C121NR-G
Voltage Regulators - Linear XC6501C121NR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6501C121NR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385080 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - 8418003XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details