Linear Voltage Regulator IC Positive Fixed 1 Output 200mA WLP-4-01
IC REG LINEAR 5V 200MA WLP-4-01
IC REG LINEAR 5V 200MA WLP-4-01
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6501B5020R-G-ND | XC6501B5020R-G | XC6501B5020R-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 4-XFBGA, WLBGA | ||
| Special Features | Input Overcurrent Protection | Enable |