Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6501B501MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6501B501MR-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering up to 200mA output current. It operates within a voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%. Notably, this regulator does not require an output capacitor due to its internal phase compensation, which simplifies design requirements. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA when the CE pin is activated. It includes a current limit fold-back circuit for short circuit protection and an auto-discharge function for the output capacitor, enhancing safety and reliability. The dropout voltage is specified at 150mV at 100mA output current for a 2.8V output. The XC6501B501MR-G is suitable for applications in smartphones, portable gaming devices, wireless modules, Bluetooth devices, and digital TV tuners. It is available in a SOT-25 package and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers seeking a reliable voltage regulation solution.

Datasheet Summary
Powered by GS/AI

The XC6501B501MR-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering up to 200mA output current. It operates within a voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%. Notably, this regulator does not require an output capacitor due to its internal phase compensation, which simplifies design requirements. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA when the CE pin is activated. It includes a current limit fold-back circuit for short circuit protection and an auto-discharge function for the output capacitor, enhancing safety and reliability. The dropout voltage is specified at 150mV at 100mA output current for a 2.8V output. The XC6501B501MR-G is suitable for applications in smartphones, portable gaming devices, wireless modules, Bluetooth devices, and digital TV tuners. It is available in a SOT-25 package and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers seeking a reliable voltage regulation solution.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6501B501MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6501B501MR-G
Voltage Regulators - Linear XC6501B501MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6501B501MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901787P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details