Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6501B47ANR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6501B47ANR-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering a maximum output current of 200mA. It operates within an input voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%. Notably, this regulator does not require an output capacitor, as it features internal phase compensation, which simplifies circuit design. The device has a low operating current of 13OºA and can enter a stand-by mode, reducing current consumption to less than 0.1OºA when the CE pin is activated. It also includes a current limit fold-back circuit for short circuit protection and an auto-discharge function for the output capacitor, enhancing safety and reliability. The XC6501B47ANR-G is suitable for applications in smartphones, portable gaming devices, wireless modules, and digital TV tuners. It is available in a compact SSOT-24 package and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6501B47ANR-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering a maximum output current of 200mA. It operates within an input voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%. Notably, this regulator does not require an output capacitor, as it features internal phase compensation, which simplifies circuit design. The device has a low operating current of 13OºA and can enter a stand-by mode, reducing current consumption to less than 0.1OºA when the CE pin is activated. It also includes a current limit fold-back circuit for short circuit protection and an auto-discharge function for the output capacitor, enhancing safety and reliability. The XC6501B47ANR-G is suitable for applications in smartphones, portable gaming devices, wireless modules, and digital TV tuners. It is available in a compact SSOT-24 package and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6501B47ANR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6501B47ANR-G
Voltage Regulators - Linear XC6501B47ANR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6501B47ANR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897831 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details