The XC6501B221NR-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering a maximum output current of 200mA. It operates within a voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%, and from 1.2V to 1.95V with an accuracy of ±0.02V. Notably, this regulator does not require an external load capacitor due to its internal phase compensation, which simplifies design requirements. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA, making it suitable for battery-powered applications. It includes a current limit fold-back circuit for short circuit protection and an auto-discharge function for the output capacitor when in stand-by mode. The XC6501B221NR-G is available in a compact SSOT-24 package and is compliant with EU RoHS standards, ensuring it is environmentally friendly. This product is ideal for applications in smartphones, portable games, wireless modules, and digital TV tuners.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6501B221NR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |