The XC6501B1420R-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering up to 200mA of output current. It operates within a voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%, and from 1.2V to 1.95V with an accuracy of ±0.02V. Notably, this regulator does not require an external load capacitor due to its internal phase compensation, which simplifies design requirements. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA when the CE pin is activated. It includes a current limit fold-back circuit for short circuit protection and an auto-discharge function for the output capacitor, enhancing safety and reliability. The dropout voltage is specified at 150mV at an output current of 100mA and an output voltage of 2.8V. The XC6501B1420R-G is suitable for applications in smartphones, portable gaming devices, wireless modules, Bluetooth devices, and digital TV tuners. It is available in multiple package options, including USP-4, SSOT-24, and SOT-25, and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA WLP-4-01
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6501B1420R-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |