The XC6372 series consists of PWM/PFM controlled step-up DC/DC converters with a built-in 1.4Ω switching transistor, enabling compact designs using only a coil, diode, and capacitor. Output voltage is selectable from 2.0V to 7.0V in 0.1V increments with ±2.5% accuracy, and oscillation frequencies of 50kHz, 100kHz, or 180kHz are available with ±15% tolerance. Maximum output current is 100mA (typical) at VIN=3.0V and VOUT=5.0V, with typical efficiency of 85% under these conditions. The series operates from 0.9V to 10V input and includes internal soft-start and phase compensation. Packages include SOT-89, SOT-89-5, and USP-6B. CE pin variants are available for standby mode power reduction. The devices are RoHS compliant and Pb free.
Product overview: XC6372D332PR from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC6372D332PR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-XC6372D332PR |
| Product Name | Voltage Regulator IC |