Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC6372A501PR XC6372A501PR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 043898-XC6372A501PR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 400mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: SOT-89 Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 0.9V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 043898-XC6372A501PR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 400mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: SOT-89 Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 0.9V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC6372A501PR - 043898-XC6372A501PR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC6372A501PR
043898-XC6372A501PR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC6372A501PR 043898-XC6372A501PR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 043898-XC6372A501PR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 400mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: SOT-89 Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 0.9V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 043898-XC6372A501PR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 400mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: SOT-89
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 043898-XC6372A501PR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC6372A501PR
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type SOT89; Other; SOT-89
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data