The XC6372A211PR is a PWM/PFM controlled step-up DC/DC converter with a built-in 1.4Ω switching transistor, designed for efficient power conversion in portable electronics. It supports output voltages from 2.0V to 7.0V in 0.01V increments with ±2.5% accuracy and operates with an oscillation frequency of 100kHz ±15%. The device enables a minimal external component count, requiring only a coil, diode, and capacitor. It features internal soft-start and phase compensation, operates from an input voltage range of 0.9V to 10V, and delivers up to 100mA at 5.0V output with typical efficiency of 85%. The package is SOT-89, and the part is EU RoHS compliant and lead-free.
Product overview: XC6372A211PR from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC6372A211PR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-XC6372A211PR |
| Product Name | Voltage Regulator IC |