The XC6371C301PR is a PWM-controlled step-up DC/DC converter with a chip enable pin, designed for low-power applications such as mobile devices. It features a built-in 1.4Ω switching transistor, enabling a three-component external layout. The output voltage is fixed at 3.0V with an accuracy of ±2.5%, and the oscillation frequency is 100kHz ±15%. The device operates from an input voltage range of 0.9V to 10V and provides a typical maximum output current of 100mA at 3.0V input and 5.0V output. It is available in the SOT-89 package and complies with EU RoHS and is lead-free. Soft-start and phase compensation circuits are integrated to prevent inrush currents and ensure stable startup.
Product overview: XC6371C301PR from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC6371C301PR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-XC6371C301PR |
| Product Name | Voltage Regulator IC |