The XC6371B361PR is a PWM-controlled step-up DC/DC converter from the XC6371 series, designed for efficient power conversion in portable electronics. It integrates a 1.4Ω switching transistor and requires only three external components. The device has a fixed output voltage of 3.6V with ±2.5% accuracy and an oscillation frequency of 100kHz ±15%. It operates from an input voltage range of 0.9V to 10V and delivers a typical maximum output current of 100mA at 3.0V input and 5.0V output. Packaging is in SOT-89, and the IC includes built-in soft-start and phase compensation circuits. The part is RoHS compliant and halogen-free.
Product overview: XC6371B361PR from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC6371B361PR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-XC6371B361PR |
| Product Name | Voltage Regulator IC |