The XC6371A501PR is a PWM-controlled step-up DC/DC converter with a built-in 1.4Ω switching transistor, designed for efficient power conversion in portable electronics. It supports an output voltage of 5.0V with ±2.5% accuracy and an oscillation frequency of 50kHz ±15%. The device operates from an input voltage range of 0.9V to 10V and delivers up to 100mA (typical) at 3.0V input and 5.0V output, with typical efficiency of 85%. It is available in an SOT-89 package and includes internal soft-start and phase compensation. The part is RoHS compliant and Pb-free.
Product overview: XC6371A501PRN from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC6371A501PRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-XC6371A501PRN |
| Product Name | Voltage Regulator IC |