The XC6371A402PR is a PWM-controlled step-up DC/DC converter from the XC6371 series, designed for battery-powered mobile devices. It features a built-in 1.4Ω switching transistor, enabling a minimal external component count, and provides an output voltage of 4.0V with ±2.5% accuracy. The oscillator runs at 50kHz with ±15% tolerance. The package is SOT-89, with ground, output, and switch pins. Soft-start and phase compensation are integrated. It operates from 0.9V to 10V input and delivers up to 100mA at 3.0V input and 5.0V output efficiency of 85% typical. The device is RoHS compliant and lead-free.
Product overview: XC6371A402PR from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC6371A402PR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-XC6371A402PR |
| Product Name | Voltage Regulator IC |