The XC6371A361PR is a PWM-controlled step-up DC/DC converter from the XC6371 series, designed for efficient power conversion in portable electronics. It features a built-in 1.4Ω switching transistor, enabling a three-component external design with a coil, diode, and capacitor. The output voltage is fixed at 3.6V with an accuracy of ±2.5%, and the oscillation frequency is 100kHz with a tolerance of ±15%. The device operates from an input voltage range of 0.9V to 10V and supplies up to 100mA at 5.0V output with typi-cal efficiency of 85%. It is housed in an SOT-89 package and includes internal soft-start and phase compensation circuits. The part is EU RoHS compliant and lead-free. The CE pin is not present in this variant.
Product overview: XC6371A361PR from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC6371A361PR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-XC6371A361PR |
| Product Name | Voltage Regulator IC |