The XC6371A331PR is a PWM-controlled step-up DC/DC converter with a built-in 1.4Ω switching transistor, designed for compact power supply designs using only three external components. It operates from an input voltage range of 0.9V to 10V and provides a fixed output voltage of 3.3V with ±2.5% accuracy. The device switches at 100kHz and delivers up to 100mA at 5.0V output with typical efficiency of 85%. It is available in an SOT-89 package and includes built-in soft-start and phase compensation circuits. The part is EU RoHS compliant and Pb-free.
Product overview: XC6371A331PR from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC6371A331PR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-XC6371A331PR |
| Product Name | Voltage Regulator IC |