Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XC62KN4502MRN XC62KN4502MRN

Description
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105581-XC62KN4502MR N Mounting: SMD (SMT) Polarity: Negative Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Accuracy: 2 % Output Voltage: -4.5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-23 Max Input Voltage: -10 V Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 150 mW Max Output Current: 100 mA Min Input Voltage: -2.3 V
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105581-XC62KN4502MR N Mounting: SMD (SMT) Polarity: Negative Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Accuracy: 2 % Output Voltage: -4.5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-23 Max Input Voltage: -10 V Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 150 mW Max Output Current: 100 mA Min Input Voltage: -2.3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XC62KN4502MRN - 1105581-XC62KN4502MRN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC62KN4502MRN
1105581-XC62KN4502MRN
PMIC - PMIC - Voltage Regulators - Linear - XC62KN4502MRN 1105581-XC62KN4502MRN
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105581-XC62KN4502MR N Mounting: SMD (SMT) Polarity: Negative Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Accuracy: 2 % Output Voltage: -4.5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-23 Max Input Voltage: -10 V Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 150 mW Max Output Current: 100 mA Min Input Voltage: -2.3 V

Manufacturer: Torex Semiconductor Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105581-XC62KN4502MRN
Mounting: SMD (SMT)
Polarity: Negative
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Accuracy: 2 %
Output Voltage: -4.5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-23
Max Input Voltage: -10 V
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 150 mW
Max Output Current: 100 mA
Min Input Voltage: -2.3 V

Buy Now
Singapore, Singapore
-4.5V 0.1A SOT-23 LDO Voltage Regulator IC
699-XC62KN4502MRN
-4.5V 0.1A SOT-23 LDO Voltage Regulator IC 699-XC62KN4502MRN
LDO Regulator Neg -4.5V 0.1A 3-Pin SOT-23 T/R Product overview: XC62KN4502MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -4.5V, 0.1A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -4.5V, 0.1A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC62KN4502MRN can be used for catalog matching and distributor lookup.

LDO Regulator Neg -4.5V 0.1A 3-Pin SOT-23 T/R Product overview: XC62KN4502MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -4.5V, 0.1A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -4.5V, 0.1A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC62KN4502MRN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1105581-XC62KN4502MRN 699-XC62KN4502MRN
Product Name PMIC - PMIC - Voltage Regulators - Linear - XC62KN4502MRN -4.5V 0.1A SOT-23 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23 Other; SOT-23
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5985GETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP7118AUJZ-5.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2412876P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24703PW - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details