Torex Semiconductor, Ltd. LDO Voltage Regulator IC XC62KN3302MR

Description
LDO Voltage Regu Product overview: XC62KN3302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC62KN3302MR can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Voltage Regu Product overview: XC62KN3302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC62KN3302MR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
699-XC62KN3302MR
LDO Voltage Regulator IC 699-XC62KN3302MR
LDO Voltage Regu Product overview: XC62KN3302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC62KN3302MR can be used for catalog matching and distributor lookup.

LDO Voltage Regu Product overview: XC62KN3302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC62KN3302MR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - XC62KN3302MR - 1105601-XC62KN3302MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC62KN3302MR
1105601-XC62KN3302MR
PMIC - PMIC - Voltage Regulators - Linear - XC62KN3302MR 1105601-XC62KN3302MR
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105601-XC62KN3302MR Mounting: SMD (SMT) Polarity: Negative Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Torex Semiconductor Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105601-XC62KN3302MR
Mounting: SMD (SMT)
Polarity: Negative
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-XC62KN3302MR 1105601-XC62KN3302MR
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC62KN3302MR
Package Type Other; SOT-23 SOT23; Other; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413466 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-5 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24161RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3966SLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details