Torex Semiconductor, Ltd. HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XC62FP5002MR XC62FP5002MR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 407736-XC62FP5002MR Family Name: XC62FP Alternative Parts (Cross-Reference): LC1203CB3TR51; LC1203CB3TR521; LC1203CB3TR501; ILC7062CM-50; Introduction Date: August 22, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 407736-XC62FP5002MR Family Name: XC62FP Alternative Parts (Cross-Reference): LC1203CB3TR51; LC1203CB3TR521; LC1203CB3TR501; ILC7062CM-50; Introduction Date: August 22, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XC62FP5002MR - 407736-XC62FP5002MR - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XC62FP5002MR
407736-XC62FP5002MR
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XC62FP5002MR 407736-XC62FP5002MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 407736-XC62FP5002MR Family Name: XC62FP Alternative Parts (Cross-Reference): LC1203CB3TR51; LC1203CB3TR521; LC1203CB3TR501; ILC7062CM-50; Introduction Date: August 22, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 407736-XC62FP5002MR
Family Name: XC62FP
Alternative Parts (Cross-Reference): LC1203CB3TR51; LC1203CB3TR521; LC1203CB3TR501; ILC7062CM-50;
Introduction Date: August 22, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 407736-XC62FP5002MR
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XC62FP5002MR
Unlock Full Specs
to access all available technical data

Similar Products

nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Power Distribution Switches, Load Drivers - UDN2559B - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Voltage Regulators - 2441888P - RS Components, Ltd.
Specs
IQ 3 amps
View Details