Torex Semiconductor, Ltd. HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XC62FP3302PRN XC62FP3302PRN

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 407704-XC62FP3302PRN Family Name: XC62FP Alternative Parts (Cross-Reference): MCP1703AT-3302E/MB; TS9013SCY RM; TS9013SCY; TS9013SCY RMG; Introduction Date: August 22, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 407704-XC62FP3302PRN Family Name: XC62FP Alternative Parts (Cross-Reference): MCP1703AT-3302E/MB; TS9013SCY RM; TS9013SCY; TS9013SCY RMG; Introduction Date: August 22, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XC62FP3302PRN - 407704-XC62FP3302PRN - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XC62FP3302PRN
407704-XC62FP3302PRN
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XC62FP3302PRN 407704-XC62FP3302PRN
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 407704-XC62FP3302PRN Family Name: XC62FP Alternative Parts (Cross-Reference): MCP1703AT-3302E/MB; TS9013SCY RM; TS9013SCY; TS9013SCY RMG; Introduction Date: August 22, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 407704-XC62FP3302PRN
Family Name: XC62FP
Alternative Parts (Cross-Reference): MCP1703AT-3302E/MB; TS9013SCY RM; TS9013SCY; TS9013SCY RMG;
Introduction Date: August 22, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 407704-XC62FP3302PRN
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XC62FP3302PRN
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
View Details
Power Distribution Switches, Load Drivers - BTS50121EKBXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Switching Regulators - 2124657 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details