Torex Semiconductor, Ltd. HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XC62FP3002MR XC62FP3002MR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 407690-XC62FP3002MR Family Name: XC62FP Alternative Parts (Cross-Reference): MCP1754ST-3002E/CB; LC1203CB3TR31; LC1203CB3TR30; Introduction Date: August 22, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 407690-XC62FP3002MR Family Name: XC62FP Alternative Parts (Cross-Reference): MCP1754ST-3002E/CB; LC1203CB3TR31; LC1203CB3TR30; Introduction Date: August 22, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XC62FP3002MR - 407690-XC62FP3002MR - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XC62FP3002MR
407690-XC62FP3002MR
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XC62FP3002MR 407690-XC62FP3002MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 407690-XC62FP3002MR Family Name: XC62FP Alternative Parts (Cross-Reference): MCP1754ST-3002E/CB; LC1203CB3TR31; LC1203CB3TR30; Introduction Date: August 22, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 407690-XC62FP3002MR
Family Name: XC62FP
Alternative Parts (Cross-Reference): MCP1754ST-3002E/CB; LC1203CB3TR31; LC1203CB3TR30;
Introduction Date: August 22, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 407690-XC62FP3002MR
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XC62FP3002MR
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 2312-ACT4515SH-TTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - 620-1557-2-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
5 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADM1051AJRZ-REEL7 - 860086-ADM1051AJRZ-REEL7 - Win Source Electronics
Specs
Regulator Category Switching
Package Type SOIC; Other; 8-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers