Torex Semiconductor, Ltd. Ldo, Fixed, 3V, 0.15A, -40 To 85Deg C Rohs Compliant Torex XC62FJ3002PR-G

Description
LDO, FIXED, 3V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES
Description
LDO, FIXED, 3V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The XC62FJ series LDO voltage regulator is a fixed output device with a nominal output voltage of 3V and a maximum output current of 150mA. It operates within an input voltage range of 1.8V to 10V and features a low dropout voltage of 160mV at 100mA output. The device is designed for low power consumption, with a typical consumption current of 2.0OºA. It is suitable for a wide range of applications, including smart meters and portable devices powered by lithium-ion batteries. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. The product is packaged in a SOT-89 form factor and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC62FJ series LDO voltage regulator is a fixed output device with a nominal output voltage of 3V and a maximum output current of 150mA. It operates within an input voltage range of 1.8V to 10V and features a low dropout voltage of 160mV at 100mA output. The device is designed for low power consumption, with a typical consumption current of 2.0OºA. It is suitable for a wide range of applications, including smart meters and portable devices powered by lithium-ion batteries. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. The product is packaged in a SOT-89 form factor and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3V, 0.15A, -40 To 85Deg C Rohs Compliant Torex - 84AH0767 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3V, 0.15A, -40 To 85Deg C Rohs Compliant Torex
84AH0767
Ldo, Fixed, 3V, 0.15A, -40 To 85Deg C Rohs Compliant Torex 84AH0767
LDO, FIXED, 3V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES

LDO, FIXED, 3V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
XC62FJ3002PR-G
LDO Voltage Regulators XC62FJ3002PR-G
LDO Voltage Regulators

LDO Voltage Regulators

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84AH0767 XC62FJ3002PR-G
Product Name Ldo, Fixed, 3V, 0.15A, -40 To 85Deg C Rohs Compliant Torex LDO Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details