Torex Semiconductor, Ltd. Connectors,Interconnects XC6230A001ER-G

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Output Configuration: Half Bridge (14) Output Type: Inverted Number of Regulators: 3 Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 12V Voltage - Output (Max): 36V
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Output Configuration: Half Bridge (14) Output Type: Inverted Number of Regulators: 3 Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 12V Voltage - Output (Max): 36V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Output Configuration: Half Bridge (14) Output Type: Inverted Number of Regulators: 3 Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 12V Voltage - Output (Max): 36V

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Output Configuration: Half Bridge (14)
Output Type: Inverted
Number of Regulators: 3
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 12V
Voltage - Output (Max): 36V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NASS-B6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details