Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6229D34B1R-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA LGA-4B01
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA LGA-4B01
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6229D34B1R-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd., designed to deliver a maximum output current of 300mA. It operates within an input voltage range of 1.6V to 5.5V and provides selectable output voltages from 1.2V to 4.0V in 0.05V increments, with an accuracy of ±1% for voltages above 2.0V and ±20mV for lower voltages. The device features low dropout voltage of 80mV at 150mA output current and consumes only 100OºA of power during operation, with a minimal stand-by current of 0.1OºA. The XC6229D34B1R-G includes built-in protection circuits such as current limit, thermal shutdown, and inrush current protection, enhancing its reliability in various applications. It is compatible with low ESR ceramic capacitors, making it suitable for space-constrained designs, as it comes in an ultra-small LGA-4B01 package measuring 0.75mm x 0.75mm x 0.3mm. The operating temperature range is -40°C to +85°C, and the product is compliant with EU RoHS standards, ensuring it is environmentally friendly. This regulator is ideal for use in mobile devices, wireless LANs, and other compact electronic modules.

Datasheet Summary
Powered by GS/AI

The XC6229D34B1R-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd., designed to deliver a maximum output current of 300mA. It operates within an input voltage range of 1.6V to 5.5V and provides selectable output voltages from 1.2V to 4.0V in 0.05V increments, with an accuracy of ±1% for voltages above 2.0V and ±20mV for lower voltages. The device features low dropout voltage of 80mV at 150mA output current and consumes only 100OºA of power during operation, with a minimal stand-by current of 0.1OºA. The XC6229D34B1R-G includes built-in protection circuits such as current limit, thermal shutdown, and inrush current protection, enhancing its reliability in various applications. It is compatible with low ESR ceramic capacitors, making it suitable for space-constrained designs, as it comes in an ultra-small LGA-4B01 package measuring 0.75mm x 0.75mm x 0.3mm. The operating temperature range is -40°C to +85°C, and the product is compliant with EU RoHS standards, ensuring it is environmentally friendly. This regulator is ideal for use in mobile devices, wireless LANs, and other compact electronic modules.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6229D34B1R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6229D34B1R-G
Voltage Regulators - Linear XC6229D34B1R-G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA LGA-4B01

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA LGA-4B01

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6229D34B1R-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 6977120 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details