Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6227C361ER-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6227C361ER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and offers output voltages from 0.8V to 5.0V in 0.05V increments. The device features a low dropout voltage of 120mV at an output current of 300mA, making it suitable for applications requiring efficient power management. This regulator includes integrated protection features such as over-current protection, thermal shutdown, and reverse current protection, which prevents current from flowing back into the device when the output voltage exceeds the input voltage. The chip enable (CE) function allows for low power consumption, with a standby current of less than 0.1OºA. The XC6227C361ER-G is compliant with EU RoHS standards and is available in multiple package types, including USP-6C, SOT-25, and SOT-89-5. Its high ripple rejection of 65dB at 1kHz and low noise characteristics make it suitable for sensitive electronic applications, including USB products, smartphones, and portable devices.

Datasheet Summary
Powered by GS/AI

The XC6227C361ER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and offers output voltages from 0.8V to 5.0V in 0.05V increments. The device features a low dropout voltage of 120mV at an output current of 300mA, making it suitable for applications requiring efficient power management. This regulator includes integrated protection features such as over-current protection, thermal shutdown, and reverse current protection, which prevents current from flowing back into the device when the output voltage exceeds the input voltage. The chip enable (CE) function allows for low power consumption, with a standby current of less than 0.1OºA. The XC6227C361ER-G is compliant with EU RoHS standards and is available in multiple package types, including USP-6C, SOT-25, and SOT-89-5. Its high ripple rejection of 65dB at 1kHz and low noise characteristics make it suitable for sensitive electronic applications, including USB products, smartphones, and portable devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6227C361ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6227C361ER-G
Voltage Regulators - Linear XC6227C361ER-G
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6227C361ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901716P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details