Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6224B291MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6224B291MR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed for low voltage operation, with a maximum output current of 150mA. It operates within an input voltage range of 1.2V to 3.6V and features high accuracy of ±1.5% for output voltages between 1.25V and 3.0V, and ±20mV for output voltages from 0.8V to 1.20V. The device is characterized by low power consumption of 33OºA (typical) and a stand-by current of just 0.1OºA. The XC6224B291MR-G offers high ripple rejection of 70dB at 1kHz and a low dropout voltage of 210mV at 150mA output. It includes integrated protection circuits such as current limiting and short circuit protection, along with an active high ON/OFF control feature. The regulator is packaged in a compact USPN-4B02 form factor measuring 0.75mm x 0.95mm, making it suitable for applications in mobile devices, digital cameras, and wireless communication equipment. The device is also compliant with EU RoHS standards, ensuring it is environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6224B291MR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed for low voltage operation, with a maximum output current of 150mA. It operates within an input voltage range of 1.2V to 3.6V and features high accuracy of ±1.5% for output voltages between 1.25V and 3.0V, and ±20mV for output voltages from 0.8V to 1.20V. The device is characterized by low power consumption of 33OºA (typical) and a stand-by current of just 0.1OºA. The XC6224B291MR-G offers high ripple rejection of 70dB at 1kHz and a low dropout voltage of 210mV at 150mA output. It includes integrated protection circuits such as current limiting and short circuit protection, along with an active high ON/OFF control feature. The regulator is packaged in a compact USPN-4B02 form factor measuring 0.75mm x 0.95mm, making it suitable for applications in mobile devices, digital cameras, and wireless communication equipment. The device is also compliant with EU RoHS standards, ensuring it is environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6224B291MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6224B291MR-G
Voltage Regulators - Linear XC6224B291MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6224B291MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZRG4 - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details