LDO Voltage Regulators 1.2V Low Voltage Operation 150mA High Speed LDO Product overview: XC6224A101MR-G from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6224A101MR-G can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 801491-XC6224A101MR-
Packaging: Reel
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC REG LINEAR 1V 150MA SOT25
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-XC6224A101MR-G | 801491-XC6224A101MR-G | XC6224A101MR-G |
| Product Name | 1.2V 150mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - XC6224A101MR-G | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | ||
| Package Type | Other; Reel | ||
| Output Voltage | 1 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps |