The XC6223T31B9R-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 300mA. It operates within an input voltage range of 1.6V to 5.5V and offers selectable output voltages from 1.2V to 4.0V in 0.05V increments, with an accuracy of ±1% for output voltages above 2.0V. The device features low dropout voltage of 200mV at full load and low power consumption of 100OºA, with a stand-by current of only 0.01OºA. This regulator includes built-in protection circuits such as current limit, short circuit protection, thermal shutdown, and inrush current protection, enhancing its reliability in various applications. It is suitable for use in digital still cameras, smartphones, portable game consoles, and other mobile devices. The XC6223T31B9R-G is compatible with low ESR ceramic capacitors for input and output stabilization. The device is available in multiple package options, including USPQ-4B03, and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA USPQ-4B03
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6223T31B9R-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |