Torex Semiconductor, Ltd. Hard To Find - XC6223H291MR-G XC6223H291MR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 712917-XC6223H291MR- G Family Name: XC6223 Manufacturer Homepage: www.torex.co.jp Reference case: SOT23-5 Reference Date Code: 17+ Alternative Parts (Cross-Reference): ADP1710AUJZ-3.0; ADP160AUJZ-3.0-R7; ADP1710AUJZ-3.0-R7; ADP162AUJZ-3.0-R7; Introduction Date: November 18, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 712917-XC6223H291MR- G Family Name: XC6223 Manufacturer Homepage: www.torex.co.jp Reference case: SOT23-5 Reference Date Code: 17+ Alternative Parts (Cross-Reference): ADP1710AUJZ-3.0; ADP160AUJZ-3.0-R7; ADP1710AUJZ-3.0-R7; ADP162AUJZ-3.0-R7; Introduction Date: November 18, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - XC6223H291MR-G - 712917-XC6223H291MR-G - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - XC6223H291MR-G
712917-XC6223H291MR-G
Hard To Find - XC6223H291MR-G 712917-XC6223H291MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 712917-XC6223H291MR- G Family Name: XC6223 Manufacturer Homepage: www.torex.co.jp Reference case: SOT23-5 Reference Date Code: 17+ Alternative Parts (Cross-Reference): ADP1710AUJZ-3.0; ADP160AUJZ-3.0-R7; ADP1710AUJZ-3.0-R7; ADP162AUJZ-3.0-R7; Introduction Date: November 18, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 712917-XC6223H291MR-G
Family Name: XC6223
Manufacturer Homepage: www.torex.co.jp
Reference case: SOT23-5
Reference Date Code: 17+
Alternative Parts (Cross-Reference): ADP1710AUJZ-3.0; ADP160AUJZ-3.0-R7; ADP1710AUJZ-3.0-R7; ADP162AUJZ-3.0-R7;
Introduction Date: November 18, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 712917-XC6223H291MR-G
Product Name Hard To Find - XC6223H291MR-G
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ultra Low Iq, Wide Input, 2.4Mhz, 1A Synchronous Buck Regulator - ARG81800KESJSR - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Package Type Other; 20-Pin QFN
View Details
7 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
42A Power Management IC - 746-BTN8946TAAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers