Torex Semiconductor, Ltd. Ldo, 300Ma, 2.5V, Hs, Ln, Sot-25; Output Type Torex XC6223H251MR-G

Description
LDO, 300MA, 2.5V, HS, LN, SOT-25; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, 300MA, 2.5V, HS, LN, SOT-25; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 300Ma, 2.5V, Hs, Ln, Sot-25; Output Type Torex - 84R0755 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 300Ma, 2.5V, Hs, Ln, Sot-25; Output Type Torex
84R0755
Ldo, 300Ma, 2.5V, Hs, Ln, Sot-25; Output Type Torex 84R0755
LDO, 300MA, 2.5V, HS, LN, SOT-25; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO, 300MA, 2.5V, HS, LN, SOT-25; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
XC6223H251MR-G
LDO Voltage Regulators XC6223H251MR-G
LDO Voltage Regulators

LDO Voltage Regulators

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84R0755 XC6223H251MR-G
Product Name Ldo, 300Ma, 2.5V, Hs, Ln, Sot-25; Output Type Torex LDO Voltage Regulators
Input Voltage 1.6 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details