Torex Semiconductor, Ltd. Ldo, 300Ma, 1.2V, Hs, Ln, Sot-25; Output Type Torex XC6223H121MR-G

Description
LDO, 300MA, 1.2V, HS, LN, SOT-25; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; LDO RoHS Compliant: Yes
Datasheet
Description
LDO, 300MA, 1.2V, HS, LN, SOT-25; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; LDO RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 300Ma, 1.2V, Hs, Ln, Sot-25; Output Type Torex - 84R0751 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 300Ma, 1.2V, Hs, Ln, Sot-25; Output Type Torex
84R0751
Ldo, 300Ma, 1.2V, Hs, Ln, Sot-25; Output Type Torex 84R0751
LDO, 300MA, 1.2V, HS, LN, SOT-25; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; LDO RoHS Compliant: Yes

LDO, 300MA, 1.2V, HS, LN, SOT-25; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; LDO RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
XC6223H121MR-G
LDO Voltage Regulators XC6223H121MR-G
LDO Voltage Regulators

LDO Voltage Regulators

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84R0751 XC6223H121MR-G
Product Name Ldo, 300Ma, 1.2V, Hs, Ln, Sot-25; Output Type Torex LDO Voltage Regulators
Input Voltage 1.6 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details