Manufacturer: Torex Semiconductor Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105560-XC6223B331MR
Number of Channels: 1
Output Voltage: 3.3 V
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): LP5907MFX-3.3/NOPB;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1105560-XC6223B331MR-G |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC6223B331MR-G |