The XC6222D49BER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to deliver a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and provides output voltages from 0.8V to 5.0V in 0.05V increments. The device features a low dropout voltage of 120mV at 300mA output current and offers high ripple rejection of 65dB at 1kHz, ensuring stable performance in various applications. This regulator includes integrated over-current and thermal protection circuits, enhancing reliability during operation. The chip enable (CE) function allows for low power consumption, with a standby current of less than 0.1OºA. The operating temperature range is specified from -40°C to 85°C, making it suitable for a wide range of environments. The XC6222D49BER-G is available in multiple package options, including USP-6C, SOT-25, and SOT-89-5, and is compliant with EU RoHS standards. This product is ideal for applications in USB/HDMI products, smartphones, portable game consoles, and various electronic modules.
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6222D49BER-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |