The XC6222D301PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and offers an output voltage range from 0.8V to 5.0V in 0.05V increments. The device features a low dropout voltage of 120mV at 300mA output current, ensuring efficient performance in low-voltage applications. This regulator is characterized by high accuracy of ±1% for output voltages above 2.0V and ±0.02V for output voltages at or below 2.0V. It also boasts a low power consumption of 100OºA and high ripple rejection of 65dB at 1kHz, making it suitable for noise-sensitive applications. The XC6222D301PR-G includes integrated over-current and thermal protection circuits, enhancing reliability during operation. The device supports a chip enable (CE) function, allowing for low-power standby operation with a standby current of less than 0.1OºA. It is available in multiple package options, including SOT-89-5, and is compliant with EU RoHS standards. Typical applications include USB/HDMI products, smartphones, portable game consoles, and various modules.
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6222D301PR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |