Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6222C26BPR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6222C26BPR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed to deliver a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and provides output voltages from 0.8V to 5.0V in 0.05V increments, with an accuracy of ±1% for output voltages greater than 2.0V. The device features a low dropout voltage of 120mV at 300mA output current and consumes only 100OºA of quiescent current, making it suitable for low-power applications. The XC6222C26BPR-G includes integrated over-current and thermal protection circuits, ensuring reliable operation under varying conditions. It also features a chip enable (CE) function that allows the regulator to enter a standby mode, reducing power consumption to below 0.1OºA. The device is compatible with low ESR ceramic capacitors and is designed for use in a variety of applications, including USB/HDMI products, smartphones, and portable game consoles. It is available in multiple package options, including SOT-25 and SOT-89-5, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6222C26BPR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed to deliver a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and provides output voltages from 0.8V to 5.0V in 0.05V increments, with an accuracy of ±1% for output voltages greater than 2.0V. The device features a low dropout voltage of 120mV at 300mA output current and consumes only 100OºA of quiescent current, making it suitable for low-power applications. The XC6222C26BPR-G includes integrated over-current and thermal protection circuits, ensuring reliable operation under varying conditions. It also features a chip enable (CE) function that allows the regulator to enter a standby mode, reducing power consumption to below 0.1OºA. The device is compatible with low ESR ceramic capacitors and is designed for use in a variety of applications, including USB/HDMI products, smartphones, and portable game consoles. It is available in multiple package options, including SOT-25 and SOT-89-5, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6222C26BPR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6222C26BPR-G
Voltage Regulators - Linear XC6222C26BPR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6222C26BPR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904457 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details