Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6222B33BPR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6222B33BPR-G is a linear voltage regulator from the XC6222 series, designed for high-speed applications with a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and provides output voltages from 0.8V to 5.0V in 0.05V increments. The device features low dropout voltage of 120mV at 300mA output and high ripple rejection of 65dB at 1kHz, ensuring stable performance in various conditions. This regulator includes integrated over-current and thermal protection circuits, enhancing reliability during operation. The chip enable (CE) function allows for low power consumption, with standby current below 0.1OºA. The operating temperature range is from -40°C to 85°C, making it suitable for a wide array of applications, including USB/HDMI products, smartphones, and portable game consoles. The XC6222B33BPR-G is available in multiple package options, including SOT-25 and SOT-89-5, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6222B33BPR-G is a linear voltage regulator from the XC6222 series, designed for high-speed applications with a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and provides output voltages from 0.8V to 5.0V in 0.05V increments. The device features low dropout voltage of 120mV at 300mA output and high ripple rejection of 65dB at 1kHz, ensuring stable performance in various conditions. This regulator includes integrated over-current and thermal protection circuits, enhancing reliability during operation. The chip enable (CE) function allows for low power consumption, with standby current below 0.1OºA. The operating temperature range is from -40°C to 85°C, making it suitable for a wide array of applications, including USB/HDMI products, smartphones, and portable game consoles. The XC6222B33BPR-G is available in multiple package options, including SOT-25 and SOT-89-5, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6222B33BPR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6222B33BPR-G
Voltage Regulators - Linear XC6222B33BPR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6222B33BPR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management Sgl Inp I2C/SA Sw- Mode LiIon Batt Chrg - 815-BQ24257RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 13000 µA
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details