Torex Semiconductor, Ltd. Ldo, Fixed, 3.3V, 0.7A, -40 To 85Deg C Rohs Compliant Torex XC6222B331MR-G

Description
LDO, FIXED, 3.3V, 0.7A, -40 TO 85DEG C ROHS COMPLIANT: YES
Description
LDO, FIXED, 3.3V, 0.7A, -40 TO 85DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6222 series LDO regulator, specifically the part number 84AH0980, is a fixed output voltage regulator providing 3.3V at a maximum output current of 0.7A. It operates within an ambient temperature range of -40°C to +85°C and is compliant with EU RoHS standards. The device features low dropout voltage of 120mV at 300mA output and high ripple rejection of 65dB at 1kHz, making it suitable for applications requiring stable voltage supply with minimal noise. This LDO includes integrated over-current and thermal protection circuits, ensuring reliable operation under varying conditions. The chip enable (CE) function allows for low power consumption in standby mode, with a standby current of less than 0.1OºA. The recommended output capacitor is a low ESR ceramic type, with values starting from 2.2OºF depending on the output voltage configuration. The XC6222 series is applicable in various devices, including USB/HDMI products, smartphones, and portable game consoles.

Datasheet Summary
Powered by GS/AI

The XC6222 series LDO regulator, specifically the part number 84AH0980, is a fixed output voltage regulator providing 3.3V at a maximum output current of 0.7A. It operates within an ambient temperature range of -40°C to +85°C and is compliant with EU RoHS standards. The device features low dropout voltage of 120mV at 300mA output and high ripple rejection of 65dB at 1kHz, making it suitable for applications requiring stable voltage supply with minimal noise. This LDO includes integrated over-current and thermal protection circuits, ensuring reliable operation under varying conditions. The chip enable (CE) function allows for low power consumption in standby mode, with a standby current of less than 0.1OºA. The recommended output capacitor is a low ESR ceramic type, with values starting from 2.2OºF depending on the output voltage configuration. The XC6222 series is applicable in various devices, including USB/HDMI products, smartphones, and portable game consoles.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.7A, -40 To 85Deg C Rohs Compliant Torex - 84AH0980 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.7A, -40 To 85Deg C Rohs Compliant Torex
84AH0980
Ldo, Fixed, 3.3V, 0.7A, -40 To 85Deg C Rohs Compliant Torex 84AH0980
LDO, FIXED, 3.3V, 0.7A, -40 TO 85DEG C ROHS COMPLIANT: YES

LDO, FIXED, 3.3V, 0.7A, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
XC6222B331MR-G
LDO Voltage Regulators XC6222B331MR-G
LDO Voltage Regulators 700mA High Speed Vltg Reg

LDO Voltage Regulators 700mA High Speed Vltg Reg

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84AH0980 XC6222B331MR-G
Product Name Ldo, Fixed, 3.3V, 0.7A, -40 To 85Deg C Rohs Compliant Torex LDO Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details