Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6222A241ER-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6222A241ER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high-speed applications with a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and provides output voltages from 0.8V to 5.0V in 0.05V increments. The device features low dropout voltage of 120mV at 300mA output current, ensuring efficient performance. This regulator includes integrated over-current and thermal protection circuits, enhancing reliability in various applications. It has a low power consumption of 100OºA and a high ripple rejection of 65dB at 1kHz, making it suitable for noise-sensitive environments. The XC6222A241ER-G supports a chip enable (CE) function for standby operation, with a standby current of less than 0.1OºA. The product is available in multiple package options, including USP-6C and SOT-25, and is compliant with EU RoHS standards. It is suitable for use in USB/HDMI products, smartphones, portable game consoles, and various other electronic devices.

Datasheet Summary
Powered by GS/AI

The XC6222A241ER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high-speed applications with a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and provides output voltages from 0.8V to 5.0V in 0.05V increments. The device features low dropout voltage of 120mV at 300mA output current, ensuring efficient performance. This regulator includes integrated over-current and thermal protection circuits, enhancing reliability in various applications. It has a low power consumption of 100OºA and a high ripple rejection of 65dB at 1kHz, making it suitable for noise-sensitive environments. The XC6222A241ER-G supports a chip enable (CE) function for standby operation, with a standby current of less than 0.1OºA. The product is available in multiple package options, including USP-6C and SOT-25, and is compliant with EU RoHS standards. It is suitable for use in USB/HDMI products, smartphones, portable game consoles, and various other electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6222A241ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6222A241ER-G
Voltage Regulators - Linear XC6222A241ER-G
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6222A241ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 7138941P - RS Components, Ltd.
Specs
Type SOT-89
View Details
 - ADCS9888CVH-205 - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details