The XC6222A121ER-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and offers adjustable output voltages from 0.8V to 5.0V in 0.05V increments. The device features low dropout voltage of 120mV at 300mA output current and maintains an accuracy of ±1% for output voltages greater than 2.0V, and ±0.02V for output voltages less than or equal to 2.0V. This regulator is characterized by low power consumption of 100OºA and high ripple rejection of 65dB at 1kHz. It includes integrated over-current and thermal protection circuits, ensuring reliable operation under various conditions. The chip enable (CE) function allows for low-power standby mode, with a standby current of less than 0.1OºA. The operating temperature range is from -40°C to 85°C, making it suitable for a variety of applications including USB/HDMI products, smartphones, and portable game consoles. The XC6222A121ER-G is available in multiple package options, including USP-6C and SOT-25, and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6222A121ER-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |