Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6221D432MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6221D432MR-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd., designed for high accuracy and low noise applications. It supports an output voltage range of 0.80V to 5.00V, selectable in 0.05V increments, with a maximum output current of 200mA and typical performance up to 250mA. The device features a low dropout voltage of 80mV at 100mA output current and operates within a voltage range of 1.6V to 6.0V. This regulator includes a built-in current limiter for short circuit protection and an auto-discharge function for quick output stabilization during standby mode. It consumes only 25OºA of quiescent current and has a standby current of less than 0.1OºA. The XC6221D432MR-G is compatible with low ESR ceramic capacitors, making it suitable for compact designs. It is available in small packages such as USP-4 and USPN-4, which facilitate space-efficient circuit layouts. The device is also compliant with EU RoHS standards, ensuring it is environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6221D432MR-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd., designed for high accuracy and low noise applications. It supports an output voltage range of 0.80V to 5.00V, selectable in 0.05V increments, with a maximum output current of 200mA and typical performance up to 250mA. The device features a low dropout voltage of 80mV at 100mA output current and operates within a voltage range of 1.6V to 6.0V. This regulator includes a built-in current limiter for short circuit protection and an auto-discharge function for quick output stabilization during standby mode. It consumes only 25OºA of quiescent current and has a standby current of less than 0.1OºA. The XC6221D432MR-G is compatible with low ESR ceramic capacitors, making it suitable for compact designs. It is available in small packages such as USP-4 and USPN-4, which facilitate space-efficient circuit layouts. The device is also compliant with EU RoHS standards, ensuring it is environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6221D432MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6221D432MR-G
Voltage Regulators - Linear XC6221D432MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6221D432MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7139278P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details