The XC6221D412NR-G is a low dropout CMOS voltage regulator designed for high accuracy and low noise applications. It supports an output current of up to 200mA, with a typical maximum of 250mA. The output voltage is adjustable in 0.05V increments within a range of 0.80V to 5.00V, and it features a low dropout voltage of 80mV at 100mA output current. The device operates over an input voltage range of 1.6V to 6.0V and consumes a typical quiescent current of 25OºA, making it suitable for battery-powered devices. The XC6221D412NR-G includes built-in short circuit protection and a current limiter, enhancing its reliability in various applications. It is compatible with low ESR ceramic capacitors, which aids in output stability. The device also features a CE function for standby operation, allowing for reduced power consumption when not in use. It is available in compact packages such as USP-4 and USPN-4, making it ideal for space-constrained designs. The operating temperature range is from -40°C to 85°C, and the product is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6221D412NR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |