Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6221D37AMR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6221D37AMR-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd. It features high accuracy and low noise operation, with an output current capability of up to 200mA, and a typical output voltage dropout of 80mV at 100mA output current. The output voltage is adjustable in 0.05V increments within a range of 0.80V to 5.00V, and the device is designed to operate within an input voltage range of 1.6V to 6.0V. This regulator incorporates a current limiter with a fold-back circuit for short circuit protection, and it has a low power consumption of 25OºA in typical conditions. The device also includes a CE function for standby operation, which reduces the standby current to less than 0.1OºA. It is compatible with low ESR ceramic capacitors, requiring a minimum output capacitor of 1.0OºF for stability. The XC6221D37AMR-G is suitable for applications in mobile devices, including smartphones, portable game consoles, and digital cameras, and is available in compact packages such as USP-4 and USPN-4, making it ideal for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The XC6221D37AMR-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd. It features high accuracy and low noise operation, with an output current capability of up to 200mA, and a typical output voltage dropout of 80mV at 100mA output current. The output voltage is adjustable in 0.05V increments within a range of 0.80V to 5.00V, and the device is designed to operate within an input voltage range of 1.6V to 6.0V. This regulator incorporates a current limiter with a fold-back circuit for short circuit protection, and it has a low power consumption of 25OºA in typical conditions. The device also includes a CE function for standby operation, which reduces the standby current to less than 0.1OºA. It is compatible with low ESR ceramic capacitors, requiring a minimum output capacitor of 1.0OºF for stability. The XC6221D37AMR-G is suitable for applications in mobile devices, including smartphones, portable game consoles, and digital cameras, and is available in compact packages such as USP-4 and USPN-4, making it ideal for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6221D37AMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6221D37AMR-G
Voltage Regulators - Linear XC6221D37AMR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6221D37AMR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 1904435 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details