Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6221C39A7R-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6221C39A7R-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd. It features high accuracy, low noise, and a maximum output current of 200mA, with a typical output current of up to 250mA. The regulator operates within an input voltage range of 1.6V to 6.0V and provides selectable output voltages from 0.80V to 5.00V in 0.05V increments, utilizing laser trimming technology for precision. The device exhibits a low dropout voltage of 80mV at an output current of 100mA and an output voltage of 3.0V. It has a typical power consumption of 25OºA and a standby current of less than 0.1OºA, making it suitable for battery-powered applications. The XC6221 series includes features such as high ripple rejection of 70dB at 1kHz, a current limiter for short circuit protection, and compatibility with low ESR ceramic capacitors. The regulator is available in compact packages, including USP-4 and USPN-4, allowing for space-efficient circuit designs. It is compliant with EU RoHS standards and is suitable for various applications, including smartphones, portable game consoles, digital cameras, and other mobile devices.

Datasheet Summary
Powered by GS/AI

The XC6221C39A7R-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd. It features high accuracy, low noise, and a maximum output current of 200mA, with a typical output current of up to 250mA. The regulator operates within an input voltage range of 1.6V to 6.0V and provides selectable output voltages from 0.80V to 5.00V in 0.05V increments, utilizing laser trimming technology for precision. The device exhibits a low dropout voltage of 80mV at an output current of 100mA and an output voltage of 3.0V. It has a typical power consumption of 25OºA and a standby current of less than 0.1OºA, making it suitable for battery-powered applications. The XC6221 series includes features such as high ripple rejection of 70dB at 1kHz, a current limiter for short circuit protection, and compatibility with low ESR ceramic capacitors. The regulator is available in compact packages, including USP-4 and USPN-4, allowing for space-efficient circuit designs. It is compliant with EU RoHS standards and is suitable for various applications, including smartphones, portable game consoles, digital cameras, and other mobile devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6221C39A7R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6221C39A7R-G
Voltage Regulators - Linear XC6221C39A7R-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6221C39A7R-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Supervisors - 1901583 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details