The XC6221C29AMR-G is a low dropout CMOS linear voltage regulator designed for high accuracy and low noise applications. It supports an output voltage range of 0.80V to 5.00V, selectable in 0.05V increments, and features a maximum output current of 200mA, with a typical output current of 250mA. The device operates within an input voltage range of 1.6V to 6.0V and exhibits a low dropout voltage of 80mV at 100mA output current and 3.0V output voltage. This regulator includes an error amplifier, a current limiter with short circuit protection, and a phase compensation circuit. It also features a CE function for standby mode, which allows for low power consumption of 25OºA during operation and less than 0.1OºA in standby. The XC6221C29AMR-G is compatible with low ESR ceramic capacitors, making it suitable for compact circuit designs. The device is available in small packages such as USP-4 and USPN-4, and operates over a temperature range of -40°C to 85°C. It is compliant with EU RoHS standards and is lead-free.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6221C29AMR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |