The XC6221C28ANR-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd. It offers high accuracy and low noise performance, with an output current capability of up to 200mA, and a typical maximum output current of 250mA. The regulator features a dropout voltage of 80mV at an output of 3.0V and 100mA load, making it suitable for applications requiring efficient power management. Output voltage is adjustable in 0.05V increments within a range of 0.80V to 5.00V, with a typical accuracy of ±2% for output voltages above 1.50V. The device operates over an input voltage range of 1.6V to 6.0V and consumes only 25OºA of quiescent current, with a standby current of less than 0.1OºA. It includes features such as a current limiter for short circuit protection and is compatible with low ESR ceramic capacitors. The XC6221C28ANR-G is packaged in a compact USP-4 or USPN-4 format, making it suitable for space-constrained applications such as smartphones, portable game consoles, and digital cameras. It is also compliant with EU RoHS standards, ensuring it meets environmental regulations.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6221C28ANR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |