The XC6221C212MR-G is a low dropout CMOS voltage regulator from Quarktwin Technology Ltd., designed for high accuracy and low noise applications. It supports an output voltage range of 0.80V to 5.00V, selectable in 0.05V increments, and provides a maximum output current of 200mA, with typical performance up to 250mA. The device features a dropout voltage of 80mV at 100mA output current and operates within an input voltage range of 1.6V to 6.0V. This regulator includes a built-in current limiter for short circuit protection and a CE function that allows the circuit to enter a standby state, minimizing power consumption to 25OºA during operation and less than 0.1OºA in standby mode. It is compatible with low ESR ceramic capacitors, enhancing its performance in compact designs. The XC6221C212MR-G is suitable for various applications, including mobile devices, digital cameras, and portable gaming consoles, and is available in small packages such as USP-4 and USPN-4, making it ideal for space-constrained environments.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6221C212MR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |