The XC6221C112NR-G is a low dropout CMOS voltage regulator designed for high accuracy and low noise applications. It supports an output current of up to 200mA, with a typical maximum of 250mA. The output voltage is adjustable in 0.05V increments within a range of 0.80V to 5.00V, and it features a low dropout voltage of 80mV at 100mA output current. The device operates within an input voltage range of 1.6V to 6.0V and consumes a typical quiescent current of 25OºA, making it suitable for battery-powered devices. The XC6221C112NR-G includes a current limiting feature that provides short circuit protection, and it has a CE (chip enable) function that allows the regulator to enter a low power standby mode with a standby current of less than 0.1OºA. It is compatible with low ESR ceramic capacitors, which aids in output stability. The device is available in compact packages such as USP-4 and USPN-4, making it ideal for space-constrained applications like smartphones, portable game consoles, and digital cameras. The operating temperature range is from -40°C to 85°C, and the product is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6221C112NR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |