Torex Semiconductor, Ltd. 3V 0.25A LDO Voltage Regulator IC XC6221B302MR

Description
LDO Regulator Pos 3V 0.25A 5-Pin SOT-25 T/R / IC REG LDO 3V 0.2A SOT25 Product overview: XC6221B302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221B302MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 3V 0.25A 5-Pin SOT-25 T/R / IC REG LDO 3V 0.2A SOT25 Product overview: XC6221B302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221B302MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
3V 0.25A LDO Voltage Regulator IC
699-XC6221B302MR
3V 0.25A LDO Voltage Regulator IC 699-XC6221B302MR
LDO Regulator Pos 3V 0.25A 5-Pin SOT-25 T/R / IC REG LDO 3V 0.2A SOT25 Product overview: XC6221B302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221B302MR can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3V 0.25A 5-Pin SOT-25 T/R / IC REG LDO 3V 0.2A SOT25 Product overview: XC6221B302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221B302MR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - XC6221B302MR - 093857-XC6221B302MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6221B302MR
093857-XC6221B302MR
PMIC - PMIC - Voltage Regulators - Linear - XC6221B302MR 093857-XC6221B302MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 093857-XC6221B302MR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.08V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Family Name: XC6221 Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.14V @ 100mA Operating Supply Current: 50μA PSRR: 70dB (1kHz) Protection Features: Over Current, Short Circuit Alternative Parts (Cross-Reference): LDLN025M30R; ADP162AUJZ-3.0-R7; ADP160AUJZ-3.0-R7; ADP162AUJZ-3.1-R7 ; Introduction Date: December 24, 2013 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 093857-XC6221B302MR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.08V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Family Name: XC6221
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.14V @ 100mA
Operating Supply Current: 50μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Short Circuit
Alternative Parts (Cross-Reference): LDLN025M30R; ADP162AUJZ-3.0-R7; ADP160AUJZ-3.0-R7; ADP162AUJZ-3.1-R7 ;
Introduction Date: December 24, 2013
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-XC6221B302MR 093857-XC6221B302MR
Product Name 3V 0.25A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6221B302MR
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; SOT-25
Output Voltage 3 volts 3 volts
IOUT 0.2000 amps 0.2000 amps
Dropout Voltage 0.1400 volts 0.1400 volts
Unlock Full Specs
to access all available technical data