Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XC6221B301GR-G XC6221B301GR-G

Description
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105552-XC6221B301GR -G Polarity: Positive Output Type: Fixed Number of Channels: 1 Number of Pins: 4 Number of Outputs: 1 Accuracy: 1 % Output Voltage: 3 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 6 V Alternative Parts (Cross-Reference): LP3990TL-2.8; LP3990TL-1.8/NOPB; LP3990TLX-1.8/NOPB; NCP103AMX280TCG; NCP103AMX105TCG; NCP103AMX120TCG; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 120 mW Min Input Voltage: 1.6 V
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105552-XC6221B301GR -G Polarity: Positive Output Type: Fixed Number of Channels: 1 Number of Pins: 4 Number of Outputs: 1 Accuracy: 1 % Output Voltage: 3 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 6 V Alternative Parts (Cross-Reference): LP3990TL-2.8; LP3990TL-1.8/NOPB; LP3990TLX-1.8/NOPB; NCP103AMX280TCG; NCP103AMX105TCG; NCP103AMX120TCG; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 120 mW Min Input Voltage: 1.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XC6221B301GR-G - 1105552-XC6221B301GR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6221B301GR-G
1105552-XC6221B301GR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6221B301GR-G 1105552-XC6221B301GR-G
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105552-XC6221B301GR -G Polarity: Positive Output Type: Fixed Number of Channels: 1 Number of Pins: 4 Number of Outputs: 1 Accuracy: 1 % Output Voltage: 3 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 6 V Alternative Parts (Cross-Reference): LP3990TL-2.8; LP3990TL-1.8/NOPB; LP3990TLX-1.8/NOPB; NCP103AMX280TCG; NCP103AMX105TCG; NCP103AMX120TCG; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 120 mW Min Input Voltage: 1.6 V

Manufacturer: Torex Semiconductor Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105552-XC6221B301GR-G
Polarity: Positive
Output Type: Fixed
Number of Channels: 1
Number of Pins: 4
Number of Outputs: 1
Accuracy: 1 %
Output Voltage: 3 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 6 V
Alternative Parts (Cross-Reference): LP3990TL-2.8; LP3990TL-1.8/NOPB; LP3990TLX-1.8/NOPB; NCP103AMX280TCG; NCP103AMX105TCG; NCP103AMX120TCG;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 120 mW
Min Input Voltage: 1.6 V

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-XC6221B301GR-G
LDO Voltage Regulator IC 699-XC6221B301GR-G
LDO Voltage Regulators Product overview: XC6221B301GR-G from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221B301GR-G can be used for catalog matching and distributor lookup.

LDO Voltage Regulators Product overview: XC6221B301GR-G from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221B301GR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1105552-XC6221B301GR-G 699-XC6221B301GR-G
Product Name PMIC - PMIC - Voltage Regulators - Linear - XC6221B301GR-G LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Special Features Multiple Outputs
Output Voltage 3 volts 3 volts
Unlock Full Specs
to access all available technical data