Torex Semiconductor, Ltd. Ldo, Fixed, 1.8V, 0.25A, -40 To 85Deg C; Output Type Torex XC6221B182MR

Description
LDO, FIXED, 1.8V, 0.25A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 0.25A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.25A, -40 To 85Deg C; Output Type Torex - 64AH9188 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.25A, -40 To 85Deg C; Output Type Torex
64AH9188
Ldo, Fixed, 1.8V, 0.25A, -40 To 85Deg C; Output Type Torex 64AH9188
LDO, FIXED, 1.8V, 0.25A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; DropoutRoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.25A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 64AH9188
Product Name Ldo, Fixed, 1.8V, 0.25A, -40 To 85Deg C; Output Type Torex
Input Voltage 1.6 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details