The XC6221B152NR is a high-accuracy, low-dropout CMOS LDO regulator with a 200mA output current capability, operating from 1.6V to 6.0V input voltage. It provides a fixed output voltage of 1.50V with ±2% accuracy, and features low power consumption of 25μA (typical) and a dropout voltage of 80mV at 100mA output current. The device includes an active-high CE pin and auto-discharge of the output capacitor in standby mode, with a standby current below 0.1μA. It is housed in an SSOT-24 package, supports ceramic output capacitors as low as 1.0μF, and is RoHS compliant. Operating temperature range is -40°C to +85°C.
Product overview: XC6221B152NR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221B152NR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6221B152NR |
| Product Name | LDO Voltage Regulator IC |